EN
  • EN
  • DE

ST-7TB204

Part No ST-7TB204
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 194114-ST-7TB204
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-7TB204 CAD Model

Description

The ST-7TB204 is a precision trimming potentiometer manufactured by Copal Electronics Inc. It is designed for applications requiring accurate and repeatable electrical adjustments. This component is known for its reliability, stability, and compact size, making it suitable for a wide range of electronic devices.

Applications

  • Calibration of electronic instruments
  • Adjustment of gain in amplifier circuits
  • Setting voltage levels in power supplies
  • Fine-tuning of filter networks
  • Control of motor speed in precision applications

Features

  • Compact size for space-constrained applications
  • Sealed construction to protect against environmental contaminants
  • High resolution for precise adjustments
  • Stable resistance element for long-term reliability
  • Available in various resistance ranges

Benefits

  • Enables accurate and repeatable electrical adjustments
  • Improves the performance and stability of electronic circuits
  • Reduces the need for frequent recalibration
  • Extends the lifespan of electronic equipment
  • Offers a cost-effective solution for precision control

Additional Details

The ST-7TB204 is designed for through-hole mounting. Its resistance is 200k ohms. It typically has a power rating of around 0.25W. The operating temperature range extends from -55°C to +125°C, enabling it to function in diverse environments. It's mechanical rotation life is specified to withstand several cycles. The potentiometer uses a cermet resistive element which ensures stable and precise performance. Copal Electronics is well-regarded for its high-quality electronic components. This potentiometer is designed to meet strict requirements, delivering exceptional stability and accuracy. Its small form factor makes it well-suited for use on densely populated circuit boards, while its robust construction ensures reliable operation.

The ST-7TB204 is an excellent choice for applications that require stable and accurate adjustments over time. Its rugged construction and reliable performance make it a valuable component in many electronic designs. Its environmental protection allows it to be used in demanding applications without degradation. Its high resolution allows for precise calibration and adjustment in critical circuits.

You May Also Be Interested in

Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 0.25W J LEAD TOP
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 1W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 200 OHM 1W PC PIN TOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess