EN
  • EN
  • DE

ST4ETG104

Part No ST4ETG104
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Description TRIMMER 100K OHM 0.25W SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer Copal Electronics Inc.
Packaging Reel - TR
Status Active
Resistance (Ohms) 100k
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style J Lead
Dimension Square - 0.197" L x 0.177" W x 0.224" H (5.00mm x 4.50mm x 5.70mm)
Win Source Part Number 1102625-ST4ETG104
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST4ETG104 CAD Model

Description

The ST4ETG104 is a trimming potentiometer manufactured by Copal Electronics Inc. These potentiometers are designed for circuit calibration and precise adjustment of resistance values in electronic circuits. They provide a reliable means to fine-tune circuit parameters, ensuring optimal performance and accuracy.

Applications:

  • Circuit Calibration: Used in electronic circuits to calibrate and fine-tune resistance values for optimal performance.
  • Sensor Adjustment: Employed to adjust the output of sensors to match desired specifications.
  • Offset Adjustment: Utilized to nullify offset voltages in amplifiers and other circuits.
  • Gain Control: Used for fine-tuning gain in amplifier circuits.
  • Frequency Adjustment: Applied to adjust the frequency of oscillators and filters.

Features:

  • High Resolution: Provides precise adjustment of resistance values.
  • Stable Resistance: Offers stable and reliable resistance values over time and temperature.
  • Sealed Construction: Protects against environmental contamination.
  • Compact Size: Suitable for space-constrained applications.
  • Various Mounting Styles: Available in different mounting configurations to suit various PCB layouts.

Benefits:

  • Precise Circuit Tuning: Enables fine-tuning of circuit parameters for optimal performance.
  • Improved Circuit Accuracy: Helps achieve greater accuracy in electronic circuits.
  • Enhanced Reliability: Stable resistance and sealed construction ensure reliable operation.
  • Easy Adjustment: User-friendly adjustment mechanism for simple calibration.
  • Wide Application Range: Suitable for a broad range of electronic applications requiring precise resistance adjustment.

Additional Details:

The ST4ETG104 typically has a resistance value of 100 kOhms. The power rating is usually low, suitable for signal-level adjustments. The temperature coefficient is an important parameter affecting stability. The mechanical rotation angle allows for precise setting. The construction often includes a ceramic substrate with a cermet resistive element. The operating temperature range is typically wide enough for industrial applications. It is RoHS compliant. The adjustment mechanism can vary, often requiring a screwdriver for precise tuning.

You May Also Be Interested in

Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 1W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 1M OHM 0.06W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7069 $64.2414
14+ $8.7849 $122.9886
21+ $8.5112 $178.7352
29+ $8.2363 $238.8527
37+ $7.9614 $294.5718
49+ $7.1379 $349.7571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess