EN
  • EN
  • DE

20PSD15

Part No 20PSD15
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Description CAP FILM 1500PF 10% 2KVDC RADIAL / Cap Film 0.0015uF 2000V PET 10% (12.7 X 33mm) Radial 24.6mm 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series Orange Drop PS
Packaging Bulk
Capacitance 1500pF
Tolerance ±10%
Voltage Rating - AC 500V
Voltage Rating - DC 2000V (2kV)
Dielectric Material Polypropylene (PP)
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package Radial
Dimension 0.500" Dia x 1.299" L (12.70mm x 33.00mm)
Height - Seated (Maximum) 0.736" (18.70mm)
Termination PC Pins
Lead Spacing 0.969" (24.60mm)
Applications General
Win Source Part Number 792599-20PSD15
Popularity Medium
Supply and Demand Status Limited
Family Name PS
Introduction Date March 23, 2001
ECCN EAR99
Country of Origin Mexico, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 20PSD15 CAD Model

Description

The 20PSD15 is a part of the Orange Drop PS series of capacitors manufactured by Cornell Dubilier Electronics (CDE). Cornell Dubilier Electronics (CDE).

  • Capacitance: 1500pF
  • Tolerance: ±10%
  • Voltage Rating (AC): 500V
  • Voltage Rating (DC): 2000V (2kV)
  • Application: General
  • Dielectric: Polypropylene (PP)
  • Lead Spacing: 0.969" (24.60mm)
  • Dimension: 0.500" Dia x 1.299" L (12.70mm x 33.00mm)
  • Package: Radial
  • Height Seated (Maximum): 0.736" (18.70mm)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess