EN
  • EN
  • DE

CC1120RHBT

Part No CC1120RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / RF Transceiver FSK/GFSK/MSK/OOK 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Frequency 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Data Rate (Maximum) 200kbps
Power - Output 16dBm
Sensitivity -127dBm
Memory Size 4kB ROM, 256B RAM
Serial Interfaces SPI
GPIO 4
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 17mA ~ 23mA
Current - Transmitting 32mA ~ 54mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771255-CC1120RHBT
Popularity Medium
Supply and Demand Status Limited
Family Name CC1120
ECCN 5A991.b
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1120RHBT CAD Model

Description

The CC1120RHBT is a state-of-the-art, high-performance RF transceiver designed by Texas Instruments for low-power and long-range wireless applications. This device is specifically engineered to provide industry-leading RF performance and is particularly suitable for narrowband systems that require reliable communication over extended distances.

Key Features

  • Frequency Range: The CC1120RHBT operates at sub-1 GHz, supporting the 868 MHz and 915 MHz ISM/SRD bands, which are ideal for regional frequency compliance and flexibility.
  • High Sensitivity: With a sensitivity of up to -123 dBm, this transceiver ensures excellent range and robust communication links, even in challenging environmental conditions.
  • Selectable Data Rate: It supports a wide range of data rates (up to 200 kbps), allowing for versatile use in applications that require either high throughput or ultra-low power consumption.
  • Low Current Consumption: The CC1120RHBT is optimized for low-power operations, making it an excellent choice for battery-powered systems, with sleep mode current as low as 0.6 µA.
  • Advanced Link Budget: Featuring a programmable output power of up to +16 dBm and excellent receiver selectivity, the device provides a superior link budget for reliable communication over long distances.
  • Integrated Packet Handling: It includes an advanced packet handling system with CRC, automatic frequency compensation, and data whitening, simplifying software development and reducing processing load on the host microcontroller.

Applications

The CC1120RHBT is highly versatile and can be used in a variety of applications, including but not limited to:

  • Wireless sensor networks
  • Industrial monitoring and control
  • Smart grid and automatic meter reading
  • Home and building automation
  • Wireless alarm and security systems

With its exceptional performance and flexibility, the CC1120RHBT from Texas Instruments is an ideal solution for developers looking to create robust and efficient wireless communication systems in a compact, integrated package.

You May Also Be Interested in

Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6115 $51.5680
67+ $1.5096 $101.1432
103+ $1.4586 $150.2358
148+ $1.3566 $200.7768
192+ $1.3056 $250.6752
240+ $1.2546 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,280 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess