EN
  • EN
  • DE

SKA010M063

Part No SKA010M063
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Unclassified
Description ALUM ELECT/M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Cornell Dubilier Electronics (CDE)
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1089689-SKA010M063
Ultra Librarian 3D Model Ultra Librarian SKA010M063 CAD Model

Description

The SKA010M063 is an uncategorized capacitor from Cornell Dubilier Electronics (CDE).

  • Capacitance: 10 µF
  • Voltage Rating: 63 V
  • Package: Bulk
  • Availability: Single piece
  • Manufacturer: Cornell Dubilier Electronics (CDE)
  • Status: Active product
  • Alternative Parts: Compatible with alternative parts such as SEK010M050ST, SK010M063ST, USR1H010MDD, SH010M050ST, UMA1H010MDD, and 860020672005
  • Performance: Excellent performance and reliability

You May Also Be Interested in

LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess