EN
  • EN
  • DE

SLPX822M025A5P3

Part No SLPX822M025A5P3
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Aluminum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series SLPX
Package Bulk
Capacitance 8200 µF
Tolerance ±20%
Voltage - Rated 25 V
ESR (Equivalent Series Resistance) 73mOhm @ 120Hz
Lifetime @ Temp. 3000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 2.86 A @ 120 Hz
Ripple Current @ High Frequency 3.58 A @ 20 kHz
Lead Spacing 0.394" (10.00mm)
Dimension 0.866" Dia (22.00mm)
Height - Seated (Max) 1.378" (35.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Win Source Part Number 1307499-SLPX822M025A5P3
Ultra Librarian 3D Model Ultra Librarian SLPX822M025A5P3 CAD Model

Description

The SLPX822M025A5P3 is an aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). It is part of the SLPX series, known for its long life and high performance. These capacitors are designed for use in applications where reliability and extended operational life are critical.

Applications

  • Power Supplies: Used for filtering and smoothing in power supplies for various electronic devices.
  • Industrial Equipment: Employed in industrial control systems requiring long-life components.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters for stable DC voltage.
  • Motor Drives: Used in motor drives to provide a stable DC link voltage.
  • LED Lighting: Used in LED drivers to stabilize the DC voltage and filter out noise.

Features

  • Long Life: Designed for extended operational life, ensuring reliability over time.
  • High Performance: Provides stable and reliable performance in demanding applications.
  • High Ripple Current Capability: Can handle high ripple currents, making it suitable for power electronics applications.
  • Low ESR: Low equivalent series resistance minimizes heat generation and improves efficiency.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits

  • Improved Reliability: Ensures stable and reliable performance in high-voltage applications.
  • Extended Operational Life: Reduces the need for frequent replacements, saving time and money.
  • Enhanced Efficiency: Low ESR minimizes energy loss and heat generation, improving overall efficiency.
  • Robust Performance: Capable of handling high ripple currents in demanding applications.
  • Environmentally Friendly: Complies with RoHS regulations, ensuring environmental responsibility.

Additional Details

The SLPX822M025A5P3 has a capacitance of 8200µF, a voltage rating of 25V, and a size of 10x17mm. The SLPX series capacitors feature a long operational life. The capacitor is designed to withstand high ripple currents. Its low ESR contributes to reduced heat generation and improved overall efficiency. This capacitor is commonly used in industrial and commercial applications where high reliability and long life are critical requirements.

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess