EN
  • EN
  • DE

T491C226K016AS-F

Part No T491C226K016AS-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 22UF 16V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Reel - TR
Status Active
Capacitance 22μF
Tolerance ±10%
Voltage Rating 16V
Type Molded
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max) 0.110" (2.80mm)
Manufacturer Size Code C
Features General Purpose
Win Source Part Number 131876-T491C226K016AS-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T491C226K016AS-F CAD Model

Description

The Cornell Dubilier Electronics T491C226K016AS-F is a molded capacitor with a capacitance of 22μF and a voltage rating of 16V.

  • Capacitance: 22μF
  • Voltage Rating: 16V
  • Tolerance: ±10%
  • Use: General Purpose
  • Mounting Style: SMD (SMT)
  • Height: 0.110" (2.80mm)
  • Temperature Range: -55°C to 125°C
  • Packaging: Reel - TR
  • Category: Capacitors
  • Popularity Rating: Medium

You May Also Be Interested in

Vishay
Lowest to $24.0101
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess