EN
  • EN
  • DE

29280B222JO0

Part No 29280B222JO0
Catalog Mica and PTFE Capacitors
Description CAP MICA 2200PF 5% 8KV DISK
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Capacitance 2200 pF
Tolerance ±5%
Voltage - Rated 8 kV
Dielectric Material Mica
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Requires Holder
Case / Package Disk, Metal Fitting - Threaded
Features General Purpose
Size / Dimension 2.500" Dia (63.50mm)
Height - Seated (Max) 2.562\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1522510-29280B222JO0
Ultra Librarian 3D Model Ultra Librarian 29280B222JO0 CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 10PF 0.5PF 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 750PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 220PF 5% 1.5KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 3300PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 100PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 3.3PF 0.5PF 300V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 330PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 80PF 5% 500V SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess