EN
  • EN
  • DE

TUHS25F24

Part No TUHS25F24
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 25W / Enclosed AC DC Converters 1 Output 24V 1.1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Cosel USA, Inc.
Series TUH (25W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 24V
Current - Output (Max) 1.1A
Power (Watts) 25 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 90%
Mounting Type Through Hole
Package / Case 6-DIP Module
Size / Dimension 1.42" L x 1.00" W x 0.65" H (36.1mm x 25.4mm x 16.5mm)
Approval Agency CE, cURus
Line Regulation 96mV
Load Regulation 150mV
Base Product Number TUHS25
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
California Prop 65 Warning Information
Win Source Part Number 1350318-TUHS25F24
Ultra Librarian 3D Model Ultra Librarian TUHS25F24 CAD Model

Description

The Cosel USA TUHS25F24 is a 25W enclosed AC-DC converter that comes in a box package.

  • Application: ITE (Commercial)
  • Standard Package: 1
  • Efficiency: 90%
  • Input Voltage: 85 ~ 264 VAC, 120 ~ 370 VDC
  • Output Type: Single
  • Maximum Current: 1.1A
  • Voltage Output: 24V
  • Line Regulation: 96mV
  • Load Regulation: 150mV
  • Operating Temperature: -40°C to 85°C (with derating)
  • Mounting Type: Through Hole
  • Package/Case: 6-DIP Module
  • Approval Agency: CE, cURus

You May Also Be Interested in

Recom Power
AC/DC CONVERTER 24V 20W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 15V 10W
Need more? Email Us
Traco Power
AC/DC CONVERTER 15V 30W
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V 10W
Lowest to $62.3454
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 500W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 21W
Lowest to $8.3034
Recom Power
AC/DC CONVERTER 5V 15W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 302W
Need more? Email Us
XP Power
AC/DC CONVERTER 12V 40W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8823 $91.7646
3+ $37.6471 $112.9413
5+ $36.4706 $182.3530
6+ $35.2941 $211.7646
8+ $34.1177 $272.9416
10+ $30.5882 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess