EN
  • EN
  • DE

YS512A

Part No YS512A
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 5W / Enclosed AC DC Converters 1 Output 12V 450mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Cosel USA, Inc.
Series YS (5W)
Package Box
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 132 VAC, 110 ~ 170 VDC
Voltage - Output 1 12V
Current - Output (Max) 450mA
Power (Watts) 5 W
Applications ITE (Commercial)
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Efficiency 70%
Mounting Type Through Hole
Package / Case 5-DIP Module
Dimension 1.97" L x 1.69" W x 0.73" H (50.0mm x 43.0mm x 18.5mm)
Approval Agency cURus
Line Regulation 48mV
Load Regulation 100mV
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
Standard Package 1
Win Source Part Number 1204843-YS512A
Ultra Librarian 3D Model Ultra Librarian YS512A CAD Model

Description

The Cosel USA, Inc. YS512A is an enclosed AC/DC converter that has a power rating of 5 W.

  • Power Rating: 5 W
  • Application: ITE (Commercial)
  • Voltage Input Range: 85 ~ 132 VAC, 110 ~ 170 VDC
  • Output Count: One
  • Maximum Current Output: 450mA
  • Voltage Output: 12V
  • Line Regulation: 48mV
  • Load Regulation: 100mV
  • Efficiency: 70%
  • Mounting: Through Hole
  • Package: 5-DIP module
  • Dimension: 1.97" L x 1.69" W x 0.73" H (50.0mm x 43.0mm x 18.5mm)
  • Approval: cURus
  • Status: Obsolete

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess