EN
  • EN
  • DE

2200-2311

Part No 2200-2311
Manufacturer Coto Technology
Catalog Reed Relays
Description RELAY XINCOM CD REV. D BOM/MFG Y
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr Coto Technology
Series 2200
Package Tube
Product Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 200VAC, 200VDC - Max
Coil Current 25 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 4 VDC
Must Release Voltage 1 VDC
Operate Time 650 µs
Release Time 20 µs
Temperature Range - Operating -20°C ~ 70°C
Coil Resistance 200 Ohms
Standard Package 1 pcs
Win Source Part Number 1197916-2200-2311
Ultra Librarian 3D Model Ultra Librarian 2200-2311 CAD Model

Description

The Coto Technology 2200 series relay is a DPST-NO (2 Form A) relay with a coil voltage of 5VDC.

  • Relay Type: DPST-NO (2 Form A)
  • Coil Voltage: 5VDC
  • Coil Resistance: 200 Ohms
  • Coil Current: 25 mA
  • Operate Time: 650 microseconds
  • Release Time: 20 microseconds
  • Contact Rating (Current): 500 mA
  • Switching Voltage: 200VAC/200VDC maximum
  • Mounting: Through hole
  • Temperature Range: -20°C to 70°C
  • Package: Tube
  • Standard Package: 1 piece

You May Also Be Interested in

Standex-Meder Electronics
RELAY REED SPST 3A 24V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Standex-Meder Electronics
RELAY REED DPST 1A 12V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 1A 5V
Need more? Email Us
TE Connectivity
RELAY REED SPST 500MA 5V
Need more? Email Us
RELAY REED SPST 500MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
RELAY REED DPST 500MA 5V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0353 $66.1059
7+ $18.0803 $126.5621
10+ $17.5153 $175.1530
14+ $16.9502 $237.3028
18+ $16.3852 $294.9336
24+ $14.6902 $352.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess