EN
  • EN
  • DE

CRM1000-50-R

Part No CRM1000-50-R
Manufacturer CR Magnetics Inc.
Catalog Panel Meters
Description 7 LED Visual Current Indicator, Split Core, CR3110-1500-36 Remote CT, 2 - 50 Amp Range, 0.4" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Panel Meters
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384924-CRM1000-50-R
Package Bulk
Product Status Active
Type Ammeter
Measuring Type Current
Measuring Range 0 ~ 50A
Display Type LED - Tri-Color Bar Graph
Voltage - Supply Loop Power
Mounting Type Panel Mount - Surface
Ultra Librarian 3D Model Ultra Librarian CRM1000-50-R CAD Model

You May Also Be Interested in

C-TON Industries
AMMETER 0-100A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-600A LED PANEL MOUNT
Need more? Email Us
Eaton Bussmann
PXM350;MODBUS;ROGOW CT IN;RLY OU
Need more? Email Us
Murata Power Solutions Inc.
FREQUENCY METER LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-100A LED PANEL MOUNT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
C-TON Industries
AMMETER 0-1.999MA LED PANEL MNT
Need more? Email Us
C-TON Industries
AMMETER 0-19.99A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
VOLTMETER 2VDC LED PANEL MOUNT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess