EN
  • EN
  • DE

CLN6A-WKW-J0-WQ-46

Part No CLN6A-WKW-J0-WQ-46
Manufacturer Cree Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820618-CLN6A-WKW-J0-WQ-46
Ultra Librarian 3D Model Ultra Librarian CLN6A-WKW-J0-WQ-46 CAD Model

Description

The CLN6A-WKW-J0-WQ-46 is a high-brightness LED manufactured by Cree Inc. These LEDs are designed to provide efficient and reliable light output in a variety of applications. Cree is known for its high-performance LED technology, making this component suitable for demanding lighting solutions.

Applications

  • General lighting: Used in indoor and outdoor lighting fixtures.
  • Automotive lighting: Utilized in headlights, taillights, and signal lights.
  • Backlighting: Provides illumination for LCD displays and signage.
  • Architectural lighting: Used in decorative and functional lighting for buildings.
  • Specialty lighting: Employed in medical, industrial, and scientific lighting applications.

Features

  • High brightness: Delivers intense light output for effective illumination.
  • Energy efficiency: Converts electrical energy into light with minimal heat generation.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Wide viewing angle: Provides uniform light distribution over a broad area.
  • Compact size: Allows for flexible integration into various lighting designs.

Benefits

  • Improved visibility: Enhances safety and clarity in lighting applications.
  • Reduced energy consumption: Lowers electricity bills and promotes environmental sustainability.
  • Lower maintenance costs: Extended lifespan reduces the frequency of bulb replacements.
  • Versatile design options: Compact size and wide viewing angle enable creative lighting solutions.
  • Enhanced durability: Robust construction ensures reliable performance in various conditions.

Additional Details

The CLN6A-WKW-J0-WQ-46 LED typically features a white color temperature, providing a natural and pleasing light quality. The specific color temperature and luminous flux (brightness) can vary depending on the binning and operating conditions. The LED is designed to be driven by a constant current source to ensure stable and efficient operation. The thermal management of the LED is crucial for maintaining its performance and lifespan; therefore, proper heat sinking is recommended. The 'WQ' in the part number may refer to specific optical characteristics or packaging options. Detailed specifications, such as forward voltage, current rating, and spectral characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess