EN
  • EN
  • DE

CLN6A-WKW-K0-WR-46

Part No CLN6A-WKW-K0-WR-46
Manufacturer Cree Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820620-CLN6A-WKW-K0-WR-46
Ultra Librarian 3D Model Ultra Librarian CLN6A-WKW-K0-WR-46 CAD Model

Description

The CLN6A-WKW-K0-WR-46 is a high-performance LED manufactured by Cree Inc. It is part of Cree's LED component family, known for their efficiency, reliability, and light output. This LED is designed for various lighting applications where high brightness and consistent color are critical.

Applications:

  • Architectural lighting
  • Indoor and outdoor general illumination
  • Commercial lighting
  • Residential lighting
  • Specialty lighting (e.g., medical, horticultural)
  • Street lighting

Features:

  • High luminous flux
  • Wide viewing angle
  • Long lifespan
  • Low thermal resistance
  • High reliability
  • RoHS compliant

Benefits:

  • Energy savings due to high efficiency
  • Reduced maintenance costs due to long lifespan
  • Excellent color rendering for enhanced visual appeal
  • Consistent light output over time
  • Environmentally friendly due to RoHS compliance
  • Improved thermal management for stable performance

Additional Details:

The CLN6A-WKW-K0-WR-46 typically comes in a surface-mount package, making it easy to integrate into various circuit board designs. The specific wavelength or color temperature characteristics may vary depending on the exact configuration and application. It is designed to operate within specific voltage and current ranges, which should be carefully considered during the design phase to ensure optimal performance and longevity. Detailed specifications, including the forward voltage, luminous intensity, and color coordinates, are available in the product datasheet from Cree Inc.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess