EN
  • EN
  • DE

CXA1830-0000-000N0HT440G

Part No CXA1830-0000-000N0HT440G
Manufacturer Cree Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB CXA1830 4000K WHITE SMD / Chip On Board LED Lighting Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Series XLamp CXA1830
Packaging Tray
Type Chip On Board (COB)
Color White, Neutral
CCT (K) 4000K 3-Step MacAdam Ellipse
Configuration Square
Flux @ Current/Temperature - Test 3560 lm (3440 lm ~ 3680 lm)
Current - Test 800mA
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 36V
Lumens/Watt @ Current - Test 124 lm/W
Current - Max 1.4A
CRI (Color Rendering Index) 80
Viewing Angle 115°
Dimension 17.85mm L x 17.85mm W
Height 1.70mm
Light Emitting Surface (LES) 14.00mm Diameter
Lens Type Flat
Win Source Part Number 771975-CXA1830-0000-000N0HT440G
Popularity Medium
Supply and Demand Status Balance
Family Name CXA1830-0000-000N0HT440G
Introduction Date November 03, 2017
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CXA1830-0000-000N0HT440G CAD Model

Description

The CXA1830-0000-000N0HT440G is a high-performance LED COB (Chip-on-Board) from Cree Inc., designed for a variety of lighting applications. This LED module offers excellent light output, efficacy, and reliability, making it suitable for demanding commercial and industrial lighting environments. Cree is a leading innovator in LED technology, and the CXA1830 series reflects their commitment to delivering cutting-edge lighting solutions.

Applications:

  • Downlights
  • Spotlights
  • Track lighting
  • High-bay lighting
  • Low-bay lighting
  • Architectural lighting
  • Outdoor lighting (with appropriate enclosure)

Features:

  • High light output and efficacy
  • Compact COB package for easy integration
  • Uniform light emitting surface
  • Wide viewing angle
  • Long lifespan
  • High color rendering index (CRI) options available
  • RoHS compliant

Benefits:

  • Energy savings compared to traditional lighting technologies
  • Reduced maintenance costs due to long lifespan
  • Improved lighting quality with high CRI options
  • Design flexibility with compact size and wide viewing angle
  • Environmentally friendly due to RoHS compliance
  • Consistent color performance over time

Additional Details:

The CXA1830 series features a ceramic substrate for excellent thermal management, allowing for higher drive currents and improved performance. The specific color temperature and CRI of the CXA1830-0000-000N0HT440G can vary, so it's essential to consult the datasheet for detailed specifications. Proper heat sinking is crucial for maximizing the lifespan and performance of this LED COB. The module is designed for use with standard LED drivers and control gear. Cree provides detailed technical documentation and support for the CXA1830 series, making it easier for lighting manufacturers to integrate these LEDs into their products. The 440G likely refers to the correlated color temperature (CCT) of the LED. Careful consideration of the thermal path and proper electrical connections are critical to ensure reliable operation and optimal performance.

The CXA1830 offers a combination of high performance, reliability, and ease of integration, making it an excellent choice for a wide range of LED lighting applications. By leveraging Cree's advanced LED technology, lighting manufacturers can create innovative and energy-efficient lighting solutions.

You May Also Be Interested in

Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Citizen
LED COB CLU048 COOL WHT SQ 5000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 5000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1915 $51.9150
24+ $4.2597 $102.2328
37+ $4.1266 $152.6842
51+ $3.9935 $203.6685
65+ $3.8604 $250.9260
87+ $3.4610 $301.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess