EN
  • EN
  • DE

XPGWHT-01-5D1-R50-02

Part No XPGWHT-01-5D1-R50-02
Manufacturer Cree Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842869-XPGWHT-01-5D1-R50-02
Ultra Librarian 3D Model Ultra Librarian XPGWHT-01-5D1-R50-02 CAD Model

Description

The XPGWHT-01-5D1-R50-02 is a high-performance white LED from Cree Inc.'s XLamp XP-G series. This LED is designed to provide high light output and efficiency in a compact package. It is commonly used in various lighting applications requiring bright, reliable, and energy-efficient light sources.

Applications

  • Indoor lighting (e.g., recessed lighting, track lighting)
  • Outdoor lighting (e.g., streetlights, pathway lighting)
  • Portable lighting (e.g., flashlights, headlamps)
  • Architectural lighting
  • Commercial lighting

Features

  • High luminous flux
  • Low thermal resistance
  • Wide viewing angle
  • Long lifespan
  • Compact package

Benefits

  • Energy-efficient lighting solution
  • Reduced maintenance costs due to long lifespan
  • Bright and uniform illumination
  • Versatile for various lighting applications
  • Enables compact and efficient lighting designs

Additional Details

The XPGWHT-01-5D1-R50-02 offers a high luminous flux while maintaining low thermal resistance, ensuring efficient heat dissipation and a long operational life. The wide viewing angle provides a broad and uniform light distribution. The compact package size allows for integration into smaller and more efficient lighting fixtures. Key specifications include forward voltage, forward current, correlated color temperature (CCT), and color rendering index (CRI), which are critical parameters for achieving desired lighting effects. Proper thermal management is essential to maintain optimal performance and extend the lifespan of the LED. Cree's XLamp XP-G series is known for its reliability and consistent performance, making the XPGWHT-01-5D1-R50-02 a dependable choice for demanding lighting applications.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess