EN
  • EN
  • DE

CLM4B-BKW-CUAVA453

Part No CLM4B-BKW-CUAVA453
Manufacturer CreeLED, Inc.
Catalog LED Indication - Discrete
Description LED BLUE CLEAR 4PLCC SMD / Blue 470nm LED Indication - Discrete 3.6V 4-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr CreeLED, Inc.
Package Tape & Reel
Color Blue
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 675mcd
Lens Style Round with Flat Top
Voltage - Forward (Vf) (Typ) 3.6V
Current - Test 30mA
Mounting SMD (SMT)
Wavelength - Dominant 470nm
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Dimension 3.20mm L x 2.70mm W
Height (Max) 2.05mm
Base Product Number CLM4B
MSL Level 5A (24 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names CLM4B-BKW-CUAVA453-ND,CLM4B-BKW-CUAVA453TR,CLM4B-BKW-CUAVA453CT,CLM4B-BKW-CUAVA453DKR
Standard Package 2,000
Win Source Part Number 1052403-CLM4B-BKW-CUAVA453
Ultra Librarian 3D Model Ultra Librarian CLM4B-BKW-CUAVA453 CAD Model

Description

The CLM4B-BKW-CUAVA453 is a LED Light Pipe manufactured by CreeLED, Inc. It's designed to efficiently transmit light from a surface-mount LED to a front panel or other visible location. Light pipes offer a convenient and cost-effective way to indicate status or provide illumination without requiring the LED to be directly mounted on the panel.

Applications:

  • Front panel indicators
  • Status indicators
  • Diagnostic indicators
  • Medical equipment
  • Industrial equipment

Features:

  • High light transmission efficiency
  • Durable construction
  • Easy installation
  • Optimized for use with specific LEDs
  • Provides focused light output

Benefits:

  • Provides clear and bright visual indication.
  • Ensures long-lasting performance.
  • Simplifies the assembly process.
  • Guarantees optimal light output and performance.

Additional Details:

The CLM4B-BKW-CUAVA453 light pipe is typically made from a clear, high-quality polycarbonate or acrylic material. It features a specific shape and design to maximize light transmission from the LED to the viewing surface. The light pipe is designed for press-fit or snap-fit installation, making it easy to integrate into various applications. It's designed for a specific LED footprint, ensuring perfect alignment and optimal light transfer. Using the correct LED is important for optimal performance.

This light pipe is a crucial component for providing clear and reliable visual indication in a wide range of electronic devices and equipment. Its high efficiency and durable construction make it a reliable choice for demanding applications.

You May Also Be Interested in

Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess