EN
  • EN
  • DE
  • IT

FX6092FB

Part No FX6092FB
Manufacturer Crouse-Hinds
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225324-FX6092FB
Categories Custom Parts
Manufacturer Crouse-Hinds
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FX6092FB CAD Model

Description

The FX6092FB is a factory sealed lighting fixture from Crouse-Hinds, designed for hazardous locations. It provides safe and reliable illumination in environments where flammable gases, vapors, or dust may be present. This fixture is built to withstand harsh industrial conditions and ensure worker safety.

Applications:

  • Oil and gas refineries: Lighting in areas where flammable gases and vapors may be present.
  • Chemical processing plants: Providing illumination in areas where chemicals are handled and stored.
  • Grain elevators: Lighting in areas where combustible dust may be present.
  • Paint spray booths: Providing safe illumination for painting operations.
  • Sewage treatment plants: Lighting in areas where methane gas may be present.

Features:

  • Factory sealed construction: Prevents the ignition of flammable substances within the fixture.
  • Heavy-duty housing: Made from durable materials to withstand harsh industrial conditions.
  • Heat and impact resistant lens: Provides protection against damage from high temperatures and physical impact.
  • Various mounting options: Can be mounted on walls, ceilings, or poles to suit different applications.
  • Energy-efficient lighting technology: Utilizes LED or other energy-efficient light sources to reduce power consumption.

Benefits:

  • Ensures safety: Prevents explosions and fires in hazardous locations.
  • Provides reliable illumination: Offers consistent and high-quality lighting for improved visibility.
  • Reduces maintenance costs: Durable construction and long-lasting light sources minimize maintenance requirements.
  • Saves energy: Energy-efficient lighting technology reduces power consumption and operating costs.
  • Meets regulatory requirements: Complies with industry standards and regulations for hazardous location lighting.

Additional Details:

The FX6092FB lighting fixture is typically certified for use in specific hazardous locations, such as Class I, Division 1 and 2, and Class II, Division 1 and 2. It is available with different wattage options to meet varying lighting requirements. The fixture may include features such as surge protection and corrosion resistance. Installation must be performed by qualified personnel in accordance with applicable electrical codes. The fixture is designed to withstand a wide range of ambient temperatures and humidity levels. The lens material is typically made of tempered glass or polycarbonate.

You May Also Be Interested in

Intel
Logic (IC) EPM3064AT 3.3V TQFP44
Lowest to $47.5415
Renesas Electronics America
MCU 16-bit H8S CISC 128KB Flash 3.3V/5V 80-Pin PQFP
Lowest to $36.5585
TDK Corporation
EMI ABSORBER 300 X 200MM SHEET / RF EMI Shielding Sheet series Non-Conductive, Double Sided 7.874" (200.00mm) X 11.811" (300.00mm) X 0.008" (0.20mm)
Need more? Email Us
Greenliant
Managed Nand 128GB Sata BGA 145B (3D Slc 100K) I-temp
Lowest to $422.4519
Diodes Incorporated
CRYSTAL 12.0000MHZ 20PF SMD / 12 MHz ±10ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Lowest to $3.2598
Hitachi, Ltd
Need more? Email Us
Intel
Need more? Email Us
Global Mixed-mode Technology Inc
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess