EN
  • EN
  • DE

81505140

Part No 81505140
Manufacturer Crouzet USA
Catalog Valves and Control
Description SWITCH POSITIVE OUT SUB-BASE MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Pressure Switch
Function Positive Output
Operating Pressure 0.7 ~ 7PSI (0.05 ~ 0.5 bar)
Orifice Diameter 0.098" (2.50mm)
Fluid Type Air, Inert Gas
Mounting Type Sub-Base Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600359-81505140
Ultra Librarian 3D Model Ultra Librarian 81505140 CAD Model

Description

N

You May Also Be Interested in

Crouzet USA
VAC GEN PRES OPERATED FREE HANG
Need more? Email Us
Crouzet USA
LOGIC NOT ELEMENT SUB-BASE MOUNT
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONEWAY SUB-BASE MT
Need more? Email Us
Crouzet USA
NONRETURN VALVE ONEWAY FREE HANG
Need more? Email Us
Crouzet USA
LOGIC AND ELEMENT FREE HANGING
Need more? Email Us
Crouzet USA
SWITCH NEG OUTPUT SUB-BASE MNT
Need more? Email Us
Crouzet USA
SWITCH NEG OUTPUT SUB-BASE MNT
Need more? Email Us
Crouzet USA
SWITCH POSITIVE OUT SUB-BASE MNT
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess