EN
  • EN
  • DE

81523201

Part No 81523201
Manufacturer Crouzet USA
Catalog Valves and Control
Description MEMORY ELEMENT 4/2 SUB-BASE MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Memory Element
Function 4/2
Operating Pressure 30 ~ 116 PSI (2 ~ 8 bar)
Orifice Diameter 0.106" (2.70mm)
Fluid Type Air, Inert Gas
Mounting Type Sub-Base Mount
Features Pressure Indicator
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600369-81523201
Ultra Librarian 3D Model Ultra Librarian 81523201 CAD Model

Description

N

You May Also Be Interested in

Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
SWITCH NEG OUTPUT SUB-BASE MNT
Need more? Email Us
Crouzet USA
POS DET REL POSITIVE OUT SUBBASE
Need more? Email Us
Crouzet USA
SUB-BASE ROD MOUNT
Need more? Email Us
Crouzet USA
SUB-BASE ROD MOUNT
Need more? Email Us
Crouzet USA
SWITCH POSITIVE OUT SUB-BASE MNT
Need more? Email Us
Crouzet USA
MEMORY ELEMENT 4/2 SUB-BASE MNT
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
SWITCH PRES OPERATED SUB-BASE MT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess