EN
  • EN
  • DE

831066C3.0

Part No 831066C3.0
Manufacturer Crouzet USA
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION 10A 1/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551083-831066C3.0
Ultra Librarian 3D Model Ultra Librarian 831066C3.0 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 10A 120V
Need more? Email Us
Omron
SWITCH SAFETY 3PST 3A 240V
Need more? Email Us
Panasonic
SWITCH DETECTOR SPDT 10MA 5V
Lowest to $0.7366
Honeywell
SWITCH LIMIT PB PNL MT SPDT 4A
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Panasonic
SWITCH DETECTOR SPST-NC 10MA 5V
Lowest to $0.8214
Panasonic
SWITCH SNAP ACT DPST-NO 10A 125V
Need more? Email Us
C&K Components
SWITCH DETECTOR SPST-NO 100MA
Lowest to $1.2347
Panasonic
SWITCH SNAP ACT SPDT 100MA 125V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess