EN
  • EN
  • DE

CT357B(V)(T1)

Part No CT357B(V)(T1)
Manufacturer CT Micro International Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106757-CT357B(V)(T1)
Categories Custom Parts
Manufacturer CT Micro International Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CT357B(V)(T1) CAD Model

Description

The CT357B(V)(T1) is a general-purpose optocoupler manufactured by CT Micro International Corporation. Optocouplers are used to provide electrical isolation between circuits, allowing signals to be transmitted without a direct electrical connection. This is particularly useful in applications where high voltages or noisy environments could damage sensitive components.

Applications:

  • Power Supplies: Used for feedback isolation in switching power supplies.
  • Industrial Control Systems: Provides isolation between control circuits and high-power machinery.
  • Motor Control Circuits: Isolates microcontrollers from motor drive circuitry.
  • Telecommunications Equipment: Used in modems and other telecom devices for signal isolation.
  • Consumer Electronics: Found in various consumer devices for general isolation purposes.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • CTR (Current Transfer Ratio): Specifies the efficiency of signal transfer from input to output.
  • Compact Package: Allows for easy integration into various circuit designs.
  • Low Input Current: Requires minimal current to activate the input LED.
  • Fast Switching Speed: Enables relatively quick signal transmission.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and electrical noise.
  • Eliminates Ground Loops: Prevents unwanted currents from flowing between different parts of a system.
  • Improved Safety: Enhances safety by isolating high-voltage circuits from user interfaces.
  • Enhanced Reliability: Reduces the risk of component damage from electrical surges.
  • Simplified Circuit Design: Facilitates the design of circuits with different voltage levels.

Additional Details:

Typical optocoupler specifications, found in the CT Micro datasheet, include isolation voltage rating, forward voltage, collector-emitter voltage, CTR (Current Transfer Ratio), and operating temperature range. The "(V)" and "(T1)" suffixes likely refer to specific packaging or testing variations offered by CT Micro. For exact specifications, the manufacturer's datasheet should be consulted.

You May Also Be Interested in

CT Micro International Corporation
Lowest to $0.1003
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Dell
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Comchip Technology
Lowest to $0.0497
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
ACX
Lowest to $0.1305

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,775 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess