EN
  • EN
  • DE

CB3LV-3I-28M7040

Part No CB3LV-3I-28M7040
Manufacturer CTS Corporation
Catalog Oscillators
Description SMD Crystal Oscillator 28.704MHz 3.3V 50pF 4-Pin CSMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Contact Plating Gold
Frequency 28.704 MHz
Frequency Stability 50 ppm
Height 1.8034 mm
Length 7.0104 mm
Load Capacitance 50 pF
Maximum Operating Temperature 85 °C
Max Supply Current 40 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 4
Operating Supply Voltage 3.3 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Width 5.0038 mm
Win Source Part Number 1036274-CB3LV-3I-28M7040
Categories Oscillators
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB3LV-3I-28M7040 CAD Model

Description

The CB3LV-3I-28M7040 is a low-voltage CMOS clock oscillator manufactured by CTS Corporation. It provides a stable clock signal at a frequency of 28.704 MHz, designed for various digital applications requiring precise timing.

Applications

  • Microcontrollers and Microprocessors: Provides the clock signal for timing and synchronization purposes.
  • FPGA and CPLD Devices: Generates the necessary clock signal for proper functioning of digital logic circuits.
  • Networking Equipment: Suitable for use in network devices such as routers and switches for timing critical operations.
  • Communication Systems: Facilitates clock signal generation for data transmission and reception tasks.
  • Embedded Systems: Serves as a reliable clock source in a variety of embedded applications requiring precise timing.

Features

  • Frequency: 28.704 MHz output frequency.
  • Output Type: CMOS output for digital compatibility.
  • Supply Voltage: Operates at a low voltage to minimize power consumption.
  • Stability: Ensures high frequency stability for reliable timing performance.
  • Package: Encased in a compact surface mount package for ease of integration.

Benefits

  • Precise Timing: Delivers accurate and stable clock signals essential for synchronized operations.
  • Low Power Consumption: Designed for energy-efficient low voltage operation, suitable for portable devices.
  • Easy Integration: Compact surface mount package simplifies PCB layout and manufacturing processes.
  • Reliable Performance: High stability ensures consistent and dependable operation in various conditions.
  • Cost-Effective Solution: Offers a competitively priced clock signal solution without compromising reliability.

Additional Details

The CB3LV-3I-28M7040 oscillator is specifically engineered for applications demanding a high-precision and consistently stable clock signal. The CMOS output guarantees a clean, well-defined waveform essential for digital applications. The '3I' likely refers to specific manufacturing parameters, potentially relating to stability over temperature variations or tolerance levels. Designed for surface mounting, the oscillator allows for automated assembly and minimizes board space requirements. Its low voltage requirements align with the needs of modern battery-operated and power-conscious designs, contributing to extended operational life and reduced thermal footprint.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess