EN
  • EN
  • DE

767161103G

Part No 767161103G
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description Series 767 Surface Mount Resistor Network | RES ARRAY 15 RES 10K OHM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer CTS Resistor Products
Packaging Tube
Status Obsolete
Circuit Type Bussed
Resistance (Ohms) 10k
Tolerance ±2%
Number of Resistors 15
Number of Pins 16
Power Per Element 100mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC (0.220", 5.59mm Width)
Parts Dimension 0.440" L x 0.220" W (11.18mm x 5.59mm)
Height - Seated (Maximum) 0.093" (2.36mm)
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 1133656-767161103G
Manufacturer Homepage www.ctscorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 767161103G CAD Model

Description

The CTS Resistor Products 541091 is a bussed circuit type resistor with a resistance of 10k ohms and a tolerance of ±2%.

  • Circuit Type: Bussed
  • Resistance: 10k ohms
  • Tolerance: ±2%
  • Temperature Coefficient: ±100ppm/°C
  • Power per Element: 100mW
  • Package: Tube
  • Mounting: SMD
  • Resistors: 15
  • Pins: 16
  • Manufacturer Package: 16-SOIC (0.220", 5.59mm Width)
  • Status: Obsolete
  • Temperature Range: -55°C to 125°C
  • Applications: Resistors

You May Also Be Interested in

Vishay
RES NTWRK 2 RES 10K, 10K OHM
Need more? Email Us
Panasonic
RES ARRAY 4 RES 8.2 OHM 0804
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0055
Bourns Inc.
RES ARRAY 4 RES 56 OHM 0804
Lowest to $0.0322
Bourns Inc.
RES ARRAY 4 RES 475 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 0804
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 1K OHM 2506
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 510 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0437

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9071 $58.1420
49+ $2.3851 $116.8699
75+ $2.3100 $173.2500
104+ $2.2361 $232.5544
134+ $2.1610 $289.5740
179+ $1.9381 $346.9199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess