EN
  • EN
  • DE
  • IT

RT1300B6PTR13

Part No RT1300B6PTR13
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 27 RES MULT OHM 36LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer CTS Resistor Products
Packaging Reel - TR
Status Active
Circuit Type Dual Terminator
Resistance (Ohms) 121, 475
Tolerance ±1%
Number of Resistors 27
Number of Pins 36
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications LVD SCSI
Mounting SMD (SMT)
Case / Package 36-BGA (11.4x5.1)
Height - Seated (Max) 0.058" (1.47mm)
Win Source Part Number 106183-RT1300B6PTR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1300B6PTR13 CAD Model

Description

The CTS Resistor Products RT1300B6PTR13 is a resistor that is widely used in various industries.

  • Supply and Demand Status: Balance of supply and demand
  • Popularity: Medium
  • Packaging: Reel - TR
  • Circuit Type: Dual Terminator
  • Suitable for: Use in electronic devices that require a high level of resistance and reliability

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess