EN
  • EN
  • DE

CF16301M0R0-NH

Part No CF16301M0R0-NH
Manufacturer Cvilux USA
Catalog FFC, FPC (FlatFlexible) Connectors
Description 30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cvilux USA
Series CF16
Packaging Reel - TR
Flat Flex Type FFC, FPC
Mounting Type Surface Mount
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 30
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.29mm ~ 0.34mm
Height Above Board 0.205" (5.20mm)
Cable End Type Straight, Tapered
Contact Finish Tin
Housing Material Thermoplastic, Halogen Free
Features Low Insertion Force (LIF), Pick and Place Cap
Voltage Rating 100V
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Natural
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1479740-CF16301M0R0-NH
Ultra Librarian 3D Model Ultra Librarian CF16301M0R0-NH CAD Model

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5955
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess