EN
  • EN
  • DE

GRB260B601BBNN

Part No GRB260B601BBNN
Manufacturer CW Industries
Catalog Rocker Switches
Description SWITCH ROCKER DPDT 20A 125V / Switch Rocker ON ON DPDT Quick Connect Curved Rocker 21A 277VAC 14VDC 559.27VA >100000Cycles
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer CW Industries
Series GRB
Packaging Bulk
Circuit DPDT
Switch Function On-On
Current Rating 20A (AC), 21A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 14V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking No Marking
Mounting Panel Mount, Snap-In
Termination Style Quick Connect - 0.250" (6.3mm)
Ingress Protection IP56 - Dust Protected, Water Resistant
Panel Cutout Dimensions Rectangular - 36.60mm x 21.20mm
Operating Temperature Range -20°C ~ 85°C
Mechanical Life 100,000 Cycles
Win Source Part Number 769478-GRB260B601BBNN
Popularity Medium
Supply and Demand Status Limited
Family Name GRB
Introduction Date February 02, 2011
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian GRB260B601BBNN CAD Model

Description

The GRB260B601BBNN is a rocker switch manufactured by CW Industries. It's a versatile switch designed for various applications requiring a reliable on/off or multi-position control. CW Industries is known for producing durable and dependable electromechanical components.

Applications

  • Power supplies: Used as a main power switch.
  • Appliances: Control for various appliance functions (e.g., coffee makers, blenders).
  • Industrial equipment: Switching power in control panels and machinery.
  • Lighting fixtures: On/off control for lamps and other lighting systems.
  • Automotive applications: Dash-mounted switches for accessories.

Features

  • Rocker actuator: Easy to operate with a simple push.
  • DPST configuration: Offers Double Pole Single Throw switching for controlling two separate circuits simultaneously.
  • High current rating: Capable of handling substantial electrical loads.
  • Durable construction: Built to withstand frequent use and harsh environments.
  • Various termination options: Available with different terminal styles (e.g., quick connect, solder lug) for easy wiring.

Benefits

  • Reliable switching: Ensures consistent and dependable performance.
  • Easy to install: Simple mounting and wiring options save time and effort.
  • Long lifespan: Designed for extended use with minimal maintenance.
  • Versatile application: Suitable for a wide range of electrical and electronic devices.
  • Enhanced safety: Provides a secure and reliable means of power control.

Additional Details

The GRB260B601BBNN typically features a housing made of durable plastic material with excellent insulation properties. The contact material is chosen for its high conductivity and resistance to corrosion. Detailed specifications, including voltage and current ratings, mechanical life, and operating temperature range, are available in the manufacturer's datasheet. The switch might have specific markings or color codes to indicate its function and position.

Consult the datasheet for precise dimensions, mounting instructions, and safety precautions before installation and operation. Proper wiring and grounding are essential for safe and reliable operation.

You May Also Be Interested in

NKK Switches
SWITCH ROCKER DPDT 10A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST 20A 12V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
E-SWITCH
SWITCH ROCKER DPST 20A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 0.4VA 20V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess