EN
  • EN
  • DE

RL3720WT-R020-FNH

Part No RL3720WT-R020-FNH
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835559-RL3720WT-R020-FNH
Ultra Librarian 3D Model Ultra Librarian RL3720WT-R020-FNH CAD Model

Description

The RL3720WT-R020-FNH is a power inductor manufactured by Cyntec. It is designed for use in various power electronic applications, such as DC-DC converters, power supplies, and voltage regulators. Power inductors store energy in a magnetic field and are crucial for efficient power conversion and filtering.

Applications

  • DC-DC converters
  • Point-of-Load (POL) regulators
  • Power supplies
  • Voltage regulators
  • Filtering circuits

Features

  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Allows for handling high peak currents without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Compact Size: Saves board space in densely populated circuits.
  • Operating Temperature Range: Typically specified for industrial applications.

Benefits

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to higher efficiency.
  • Reduced EMI: Shielded construction minimizes noise and interference with other components.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Stable Performance: Provides consistent inductance and current handling capabilities.
  • Reliable Operation: Designed for robust performance in demanding applications.

Additional Details

The RL3720WT-R020-FNH features a specific inductance value, indicated by the “R020” which typically represents 0.020 microhenries (20nH). The “FNH” likely denotes a specific termination or packaging style. The datasheet provides detailed electrical characteristics such as inductance tolerance, saturation current, and DCR. The physical dimensions are also important for PCB layout. The inductor's core material influences its performance characteristics. It is commonly used in surface-mount applications. The operating frequency is a key parameter to consider. The high saturation current allows it to handle transient current spikes. The shielded construction helps to meet EMI compliance requirements. Selecting the right inductor is crucial for optimizing power supply performance. This inductor offers a balance of performance, size, and cost. It's often used in portable devices and industrial power systems.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess