EN
  • EN
  • DE
  • IT

RR0204S-102-JNH

Part No RR0204S-102-JNH
Manufacturers Cyntec , Delta Electronics
Catalog Chip Resistor - Surface Mount
Description RES 1K OHM 5% 1/32W 01005
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307660-RR0204S-102-JNH
Package Tape & Reel (TR)
Product Status Active
Manufacturer Delta Electronics/Cyntec
Category Resistors >Chip Resistor> Surface Mount
Packaging  Tape & Reel (TR)
Part Status Active
Ultra Librarian 3D Model Ultra Librarian RR0204S-102-JNH CAD Model

Description

  • Telecommunication Equipment, Digital Cameras, Watches, Pocket Calculators, Computers, Instruments. 
  • Halogen Free Epoxy 
  • RoHS compliant 1)Glass/electrode of resistor with lead free meet RoHS requirements 2)Pb contained in resistive element is exempted by RoHS

You May Also Be Interested in

Bourns Inc.
RES SMD 56 OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 110 OHM 1% 1/16W 0402
Need more? Email Us
Ohmite
RES SMD 100M OHM 5% 2W J LEAD
Need more? Email Us
Vishay
RES SMD 15 OHM 1% 20W TO263
Need more? Email Us
Yageo
RES SMD 300 OHM 5% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 56 OHM 5% 35W D2PAK
Need more? Email Us
Bourns Inc.
RES SMD 75 OHM 5% 20W D2PAK
Need more? Email Us
TE Connectivity
RES SMD 5.6K OHM 5% 5W 5329
Need more? Email Us
Bourns Inc.
RES SMD 75 OHM 5% 20W D2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,870 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess