EN
  • EN
  • DE

BCM4334XKUBG P23

Part No BCM4334XKUBG P23
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 722576-BCM4334XKUBG P23
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM4334XKUBG P23 CAD Model

Description

The BCM4334XKUBG P23 is a single-chip combo device manufactured by Cypress Semiconductor (formerly Broadcom). It integrates IEEE 802.11 a/b/g/n Wi-Fi, Bluetooth 4.0 + Enhanced Data Rate (EDR), and FM radio receiver functionality. This highly integrated solution is designed for mobile and embedded applications requiring wireless connectivity.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices (e.g., smartwatches, fitness trackers)
  • Handheld gaming consoles
  • Internet of Things (IoT) devices

Features

  • IEEE 802.11 a/b/g/n single-band Wi-Fi
  • Bluetooth 4.0 + EDR
  • FM radio receiver
  • Integrated power amplifiers for Wi-Fi and Bluetooth
  • Low power consumption
  • Supports Wi-Fi Direct
  • Multiple host interfaces (e.g., SDIO, UART)
  • Compact package size

Benefits

  • Comprehensive wireless connectivity in a single chip
  • Reduced system cost and complexity
  • Improved performance for Wi-Fi and Bluetooth applications
  • Extended battery life in portable devices
  • Simplified integration with multiple host interfaces
  • Smaller form factor for space-constrained designs
  • Enhanced user experience with seamless connectivity

Additional Details

The BCM4334XKUBG P23 supports various Wi-Fi security protocols, including WEP, WPA, and WPA2, to ensure secure wireless communication. It also features advanced power management techniques to minimize power consumption in various operating modes. The integrated FM radio receiver allows users to listen to FM broadcasts. The compact package size makes it suitable for integration into small, portable devices. The device complies with industry standards, ensuring interoperability with other Wi-Fi and Bluetooth devices.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0517 $60.7755
35+ $3.3252 $116.3820
54+ $3.2213 $173.9502
75+ $3.1173 $233.7975
96+ $3.0134 $289.2864
129+ $2.7015 $348.4935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess