EN
  • EN
  • DE

BCM4360KMLG P10

Part No BCM4360KMLG P10
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1240+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 744751-BCM4360KMLG P10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM4360KMLG P10 CAD Model

Description

The BCM4360KMLG P10, manufactured by Cypress Semiconductor Corp (formerly Broadcom), is a high-performance 802.11ac Wi-Fi solution designed for various applications requiring fast and reliable wireless connectivity. It is a single-chip solution that supports the latest Wi-Fi standards and provides high data throughput.

Applications:

  • Wireless routers
  • Access points
  • Network adapters
  • Gaming consoles
  • Smart TVs

Features:

  • IEEE 802.11ac compliant
  • Supports 2.4 GHz and 5 GHz bands
  • Data rates up to 1.3 Gbps
  • Multiple-Input Multiple-Output (MIMO) technology
  • Integrated power amplifiers and low-noise amplifiers (LNAs)
  • Advanced security features (WPA, WPA2)

Benefits:

  • High-speed wireless connectivity
  • Improved network performance and range
  • Reliable and secure wireless communication
  • Enhanced user experience

Additional Details:

The BCM4360KMLG P10 is engineered to deliver exceptional wireless performance, making it ideal for bandwidth-intensive applications such as streaming video, online gaming, and large file transfers. It supports the latest 802.11ac standard, which provides significantly faster data rates compared to previous Wi-Fi standards. The integrated power amplifiers and LNAs improve signal strength and range, ensuring reliable connectivity even in challenging environments. The chip also incorporates advanced security features to protect against unauthorized access.

The inclusion of MIMO technology allows for improved data throughput and range, enhancing the overall performance of the wireless network. The BCM4360KMLG P10 is a key component in devices requiring robust and high-speed Wi-Fi connectivity, providing a seamless wireless experience for users.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess