EN
  • EN
  • DE

BCM53124SKMMLG P20

Part No BCM53124SKMMLG P20
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 744756-BCM53124SKMMLG P20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM53124SKMMLG P20 CAD Model

Description

The BCM53124SKMMLG is a Gigabit Ethernet switch controller from Broadcom (now Cypress Semiconductor Corp). It's designed for use in managed switches, providing high-speed connectivity and advanced features for network management and security.

Applications:

  • Managed Ethernet switches
  • Enterprise network devices
  • Industrial Ethernet switches
  • Small and medium-sized business (SMB) network solutions

Features:

  • 24 Gigabit Ethernet ports
  • Integrated switch fabric
  • Advanced Quality of Service (QoS) features
  • Virtual LAN (VLAN) support
  • Link aggregation
  • Spanning Tree Protocol (STP) support
  • Comprehensive security features (e.g., Access Control Lists (ACLs))

Benefits:

  • Provides high-speed Gigabit Ethernet connectivity
  • Enables advanced network management and control
  • Improves network performance with QoS and VLAN features
  • Enhances network security with comprehensive security features
  • Reduces network downtime with link aggregation and STP

Additional Details:

The BCM53124SKMMLG provides 24 Gigabit Ethernet ports, allowing for high-speed connectivity between network devices. The integrated switch fabric ensures efficient data transfer between ports. The advanced QoS features allow network administrators to prioritize certain types of traffic, ensuring optimal performance for critical applications. VLAN support enables the creation of logical networks, improving security and simplifying network management. Link aggregation allows multiple ports to be combined into a single logical link, increasing bandwidth and providing redundancy. STP prevents network loops, ensuring network stability. The comprehensive security features, including ACLs, allow network administrators to control access to network resources. The BCM53124SKMMLG supports various management protocols, such as SNMP (Simple Network Management Protocol), allowing for remote monitoring and configuration. It features advanced power management capabilities to minimize energy consumption. It is designed to be compatible with a wide range of network devices and operating systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess