EN
  • EN
  • DE

BCM56538B0KFSBG

Part No BCM56538B0KFSBG
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1228
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 744767-BCM56538B0KFSBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM56538B0KFSBG CAD Model

Description

The BCM56538B0KFSBG is a high-performance switch fabric device from Cypress Semiconductor Corp, designed for use in advanced networking applications. It provides a scalable and flexible solution for building high-density, high-bandwidth switching systems. This particular model is likely part of the StrataXGS family of switches.

Applications

  • Data center switches
  • Enterprise core switches
  • Service provider edge routers
  • High-performance computing (HPC) interconnects

Features

  • High-density port configurations supporting a variety of interface types (e.g., Ethernet, Fibre Channel).
  • Advanced traffic management capabilities, including quality of service (QoS) and congestion management.
  • Virtual output queuing (VOQ) architecture for improved performance and fairness.
  • Integrated packet buffer memory for handling bursty traffic.
  • Extensive diagnostic and monitoring features for network management.
  • Support for various protocols including VLAN, QinQ, and MPLS.

Benefits

  • Increased network capacity and performance, enabling faster data transfer rates.
  • Improved network reliability and availability through robust error detection and correction mechanisms.
  • Reduced total cost of ownership (TCO) due to lower power consumption and simplified management.
  • Enhanced network security through integrated access control and threat mitigation features.
  • Simplified network deployment and management through automated provisioning and configuration tools.

Additional Details

The BCM56538B0KFSBG likely supports a variety of industry-standard interfaces, including Ethernet, Fibre Channel, and others, depending on the specific configuration. It may also incorporate advanced features such as link aggregation, port mirroring, and remote monitoring capabilities. Further specifications require more specific datasheet information retrieval, but it is designed for high-bandwidth, low-latency switching environments.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.3859 $302.3859
2+ $271.1051 $542.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess