EN
  • EN
  • DE

BCM68380IFSBG P20

Part No BCM68380IFSBG P20
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 722608-BCM68380IFSBG P20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM68380IFSBG P20 CAD Model

Description

The BCM68380IFSBG P20, manufactured by Cypress Semiconductor Corp, is a highly integrated system-on-chip (SoC) designed primarily for broadband access and home networking applications. It combines processing power, networking interfaces, and hardware acceleration to deliver high performance and efficiency in demanding environments. Due to the nature of the product, specific features and details are often proprietary, but its architecture is generally optimized for handling high volumes of network traffic and multimedia content.

Applications

  • Optical Network Units (ONUs)
  • Residential Gateways
  • Ethernet switches
  • Wireless routers
  • Set-top boxes

Features

  • High-performance CPU core
  • Integrated Gigabit Ethernet interfaces
  • Hardware acceleration for packet processing
  • Support for various network protocols
  • Security features for data protection
  • Voice over IP (VoIP) support
  • Power management capabilities

Benefits

  • Enhanced network performance and responsiveness
  • Improved user experience for multimedia applications
  • Reduced power consumption
  • Simplified system design
  • Increased security for network communications
  • Cost-effective solution for broadband access and home networking

Additional Details

The BCM68380IFSBG P20 is frequently used in devices that serve as the primary connection point for residential or small business networks. Its ability to handle high-speed data transfers and its support for various network protocols make it a versatile component for a wide range of applications. The integrated hardware acceleration features offload tasks from the CPU, improving overall system performance and reducing latency. Given the typical application scenarios, the device also likely incorporates features for remote management and diagnostics. Specific details, such as clock speeds and memory configurations, would necessitate referencing the official product documentation, which may be subject to non-disclosure agreements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0149 $64.0298
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess