EN
  • EN
  • DE

CY2081SL-230

Part No CY2081SL-230
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054029-CY2081SL-230
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2081SL-230 CAD Model

Description

The CY2081SL-230 is a programmable clock generator manufactured by Cypress Semiconductor Corp. This integrated circuit is designed to provide flexible clocking solutions for a variety of electronic systems. It allows users to generate multiple clock frequencies from a single reference, simplifying clock tree design and reducing component count.

Applications:

  • Motherboards: Provides the necessary clock signals for various components on a motherboard.
  • Networking Devices: Used in switches, routers, and other networking equipment for timing synchronization.
  • Embedded Systems: Suitable for various embedded applications requiring precise clock signals.
  • Graphics Cards: Generates clock signals required for GPU and memory operations.
  • Consumer Electronics: Used in DVD players, set-top boxes, and other consumer devices.

Features:

  • Programmable Output Frequencies: Generates multiple clock frequencies from a single reference.
  • Low Jitter Performance: Provides clean clock signals with minimal jitter, improving system performance.
  • I2C Programmability: Configurable via an I2C interface, allowing for easy adjustment of clock parameters.
  • Output Enable/Disable: Allows for enabling or disabling individual clock outputs for power management.
  • Spread Spectrum Clocking (SSC): Reduces EMI by spreading the clock frequency over a small range.

Benefits:

  • Design Flexibility: Allows for easy customization of clock frequencies to meet specific system requirements.
  • Improved System Performance: Low jitter clock signals contribute to overall system stability and performance.
  • Reduced BOM Cost: Integrates multiple clock generation functions into a single chip, reducing component count.
  • Simplified Design: The I2C interface simplifies configuration and programming, reducing design complexity.
  • EMI Reduction: Spread spectrum clocking helps to minimize electromagnetic interference.

Additional Details:

The CY2081SL-230 operates on a 3.3V power supply. It is available in various package options. The device is designed to meet the specific clocking needs of high-performance digital systems. The I2C interface allows for easy configuration and adjustment of clock parameters. The low jitter performance ensures the stability and reliability of the generated clock signals.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess