EN
  • EN
  • DE

CY2081SL-657T

Part No CY2081SL-657T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054032-CY2081SL-657T
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2081SL-657T CAD Model

Description

The CY2081SL-657T is a programmable clock generator from Cypress Semiconductor Corp. It's designed to provide versatile clocking solutions for a wide range of electronic applications. This device allows for the generation of multiple clock frequencies from a single reference crystal or clock input, thereby simplifying clock tree design and reducing the number of discrete timing components required in a system.

Applications:

  • Networking Equipment: Used in routers, switches, and hubs for clock synchronization and frequency generation.
  • Embedded Systems: Ideal for applications requiring precise timing signals, such as industrial controllers and data acquisition systems.
  • Consumer Electronics: Found in set-top boxes, DVD players, and other consumer devices for audio and video processing.
  • Computer Peripherals: Used in graphics cards, sound cards, and other computer add-in boards.
  • Telecommunications Equipment: Employed in base stations, telecom switches, and other communication infrastructure.

Features:

  • Programmable Clock Outputs: Generates multiple independent clock frequencies from a single reference.
  • Low Jitter Performance: Provides clean clock signals with minimal jitter, ensuring reliable system operation.
  • I2C Interface: Allows for easy programming and configuration of the clock generator via I2C.
  • Output Enable/Disable Control: Enables or disables individual clock outputs for power management and testing.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock frequency over a small range.

Benefits:

  • Flexibility: Supports a wide range of output frequencies and configurations to meet diverse application requirements.
  • Improved Performance: Low jitter clock signals enhance system stability and performance.
  • Reduced BOM Cost: Integrates multiple clock generation functions into a single chip, reducing the number of components needed.
  • Simplified Design: The I2C interface simplifies configuration and programming, reducing design complexity.
  • EMI Reduction: Spread spectrum clocking minimizes electromagnetic interference, improving system compatibility.

Additional Details:

The CY2081SL-657T operates from a 3.3V power supply. It is available in various package options. The device provides precise clocking signals. The I2C interface allows developers to program and configure device settings. The integration of spread spectrum clocking (SSC) technology helps to mitigate EMI issues.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess