EN
  • EN
  • DE
  • IT

CY2309ZXC

Part No CY2309ZXC
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821362-CY2309ZXC
Ultra Librarian 3D Model Ultra Librarian CY2309ZXC CAD Model

Description

The CY2309ZXC is a high-performance, low-jitter zero delay buffer (ZDB) from Cypress Semiconductor. It is designed to distribute high-speed clock signals in a variety of applications, minimizing skew and propagation delay. This ZDB is part of Cypress's extensive clock management solutions, catering to systems requiring precise timing and synchronization.

Applications

  • Clock distribution in networking equipment (routers, switches).
  • High-speed backplanes.
  • Server and workstation motherboards.
  • Graphics cards.
  • Storage systems.

Features

  • Zero delay buffer architecture.
  • Input frequency range: Typically up to 200 MHz (check datasheet for precise range).
  • Multiple output clocks (typically 9 outputs).
  • Low output skew: Minimizes timing differences between output clocks.
  • Low propagation delay: Ensures fast clock signal delivery.
  • 3.3V operating voltage.
  • Available in TSSOP package for space efficiency.
  • Output enable control.

Benefits

  • Improved system performance: The low skew and propagation delay ensure that clock signals arrive at their destinations with minimal timing uncertainty, improving the overall speed and reliability of the system.
  • Reduced timing margins: By minimizing clock skew, the CY2309ZXC allows designers to reduce timing margins in their designs, leading to more efficient use of system resources.
  • Simplified clock distribution: The zero delay buffer architecture simplifies the task of distributing clock signals across a complex system.
  • Lower jitter: Cleans up the clock signal and reduces jitter for stable performance.
  • Space saving: The TSSOP package allows the component to be placed even with limited available area on the board.

The CY2309ZXC is a crucial component in high-speed digital systems where precise clock timing is critical. Its zero delay buffer architecture, low skew, and low propagation delay make it an excellent choice for clock distribution applications. Refer to the Cypress Semiconductor datasheet for detailed electrical characteristics, timing specifications, and application notes.

You May Also Be Interested in

Others
Need more? Email Us
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C
Need more? Email Us
Inphi Corporation
DUAL SFI4.2 TO SFI PHY / IC-COMM, Dual SFI4.2 Series With EDC, 9.9G-11.3G, FCBGA256, CS4319
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $31.5315
Others
Lowest to $2.4527
Inphi Corporation
OCTAL 10G CDR WITH QUAD EDC - SR / Octal 10G CDR with Quad EDC - SR, Twinax, and LRM Support, 196 pin FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess