EN
  • EN
  • DE
  • IT

CY28451ZXC-3

Part No CY28451ZXC-3
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821371-CY28451ZXC-3
Ultra Librarian 3D Model Ultra Librarian CY28451ZXC-3 CAD Model

Description

The CY28451ZXC-3 is a clock synthesizer designed for use in various computer and embedded systems. This device is designed to provide the necessary clock signals for a motherboard or other system components, helping to ensure stable and synchronized operation.

Applications

  • Desktop Motherboards
  • Notebook Computers
  • Embedded Systems
  • Graphics Cards
  • Peripheral Devices

Features

  • Generates all key clock signals for chipset and peripherals
  • Supports Intel and AMD processors
  • Integrated loop filter components
  • Output Enable Control
  • I2C Programmability
  • Low Jitter

Benefits

  • Simplified Board Design: Reduces the number of discrete components required for clock generation, simplifying the board layout and reducing overall cost.
  • Improved System Performance: Provides precise and stable clock signals, contributing to the overall performance and reliability of the system.
  • Flexibility: Programmable via I2C interface, allowing for customization of clock frequencies and other parameters to meet specific system requirements.
  • Low Noise: Low jitter characteristics ensure clean clock signals, minimizing the risk of timing-related errors.
  • Reduced EMI: Helps minimize electromagnetic interference (EMI) by optimizing clock signal characteristics.

Additional Details

The CY28451ZXC-3 is a highly integrated clock synthesizer that provides all the necessary clock signals for modern computer systems. It supports a wide range of processors and chipsets, and its programmable nature makes it suitable for a variety of applications. This device is designed to meet the demanding requirements of today's high-performance computing systems.

You May Also Be Interested in

Others
Lowest to $2.4527
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Fujitsu Electronics America, Inc.
IC ANALOG
Lowest to $19.0094
Fujitsu Electronics America, Inc.
INTEGRATED CIRCUIT
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $31.5315
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess