EN
  • EN
  • DE
  • IT

CY7C63801-PXC

Part No CY7C63801-PXC
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC USB PERIPHERAL CTRLR 16-DIP / USB Controller USB 2.0 GPIO, SPI Interface 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Product Status Obsolete
Protocol USB
Function Controller
Interface GPIO, SPI
Standards USB 2.0
Voltage - Supply 4V ~ 5.5V
Current - Supply 40mA
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number CY7C63801
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Other Part Number CYPCYPCY7C63801-PXC,2156-CY7C63801-PXC-CY,-CY7C63801
Standard Package 27
Win Source Part Number 1318550-CY7C63801-PXC
Ultra Librarian 3D Model Ultra Librarian CY7C63801-PXC CAD Model

Description

The CY7C63801-PXC is a USB controller designed for interfacing USB 2.0 devices with a microcontroller.

  • Frequency Range: Up to 80MHz
  • Package: 16-PDIP
  • Voltage Supply: 4V to 5.5V
  • Current Supply: 40mA
  • Interfaces: GPIO and SPI
  • Standard Compliance: USB 2.0
  • Operating Temperature: 0°C to 70°C

You May Also Be Interested in

Zilog
IC 4MHZ Z80 NMOS SIO/2 40-DIP / Interface
Lowest to $3.4947
Texas Instruments
14 PIN PWRFLX / Interface
Need more? Email Us
NXP / Nexperia
SMARTCHARG PROTOC CONTR QC4 / Interface
Need more? Email Us
Texas Instruments
IC PC CARD CNTRLR 144-QFP
Lowest to $71.3665
Microchip Technology
IC USB HUB/FLASH CTLR 48QFN
Lowest to $11.5863
Microchip Technology
IC INTERFACE TRANSCEIVER SMD / Interface
Lowest to $18.2799
Texas Instruments
IC 1394 STORAGELYNX 100LQFP
Need more? Email Us
Microchip Technology
IC ETHERNET 672FCBGA
Need more? Email Us
Rochester Electronics
INTERRUPT CONTROLLER, 8086; 8088 / Interface
Lowest to $92.6761

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess