EN
  • EN
  • DE

TEA19051BAMTK/1J

Part No TEA19051BAMTK/1J
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description SMARTCHARG PROTOC CONTR QC4 / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 195 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 967807-TEA19051BAMTK/1J
Ultra Librarian 3D Model Ultra Librarian TEA19051BAMTK/1J CAD Model

Description

Product Overview: TEA19051BAMTK/1J

The TEA19051BAMTK/1J is a cutting-edge switch mode power supply (SMPS) controller IC developed by NXP Semiconductors, a leader in the electronic components industry. This product is designed to facilitate the creation of highly efficient and compact power supplies, suitable for a wide range of applications including adapters, TVs, and monitors.

Key Features

  • GreenChip Technology: The TEA19051BAMTK/1J incorporates NXP's GreenChip technology, ensuring energy-efficient operation with reduced power consumption, particularly in standby mode. This technology helps in meeting international energy-saving standards.
  • High Efficiency: With its advanced control algorithms, the IC delivers high efficiency across a wide load range, contributing to the overall energy efficiency of the end product.
  • Multi-Mode Operation: This controller supports various modes of operation, including quasi-resonant operation, which minimizes electromagnetic interference (EMI) and optimizes efficiency.
  • Integrated Protections: The TEA19051BAMTK/1J comes with a suite of protection features such as overvoltage, overcurrent, and overtemperature protections, ensuring the safety and reliability of the power supply.
  • Compact Design: The controller is housed in a compact package, enabling designers to create space-efficient power supply solutions.

Applications

The versatility of the TEA19051BAMTK/1J makes it suitable for a variety of SMPS applications. These include, but are not limited to:

  • Adapters for laptops, smartphones, and other portable devices
  • Power supplies for LED TVs and monitors
  • Standby power for desktop computers

Why Choose TEA19051BAMTK/1J?

Choosing the TEA19051BAMTK/1J for your power supply design means selecting a product that offers a balance of efficiency, compactness, and reliability. Its advanced features and protections make it an ideal choice for designers looking to create power supplies that not only meet but exceed the demands of modern electronic devices. With NXP's commitment to quality and innovation, the TEA19051BAMTK/1J stands out as a superior choice for your power management needs.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess