EN
  • EN
  • DE

KSZ8081MNXCA-TR

Part No KSZ8081MNXCA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol MII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 002226-KSZ8081MNXCA-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8081MNXCA-TR CAD Model

Description

Microchip Technology's KSZ8081MNXCA-TR Ethernet Transceiver

The KSZ8081MNXCA-TR is a high-performance Ethernet transceiver from the renowned manufacturer Microchip Technology. This device is specifically designed to address the needs of networked systems where space, power, and cost constraints are critical factors. The KSZ8081MNXCA-TR is part of Microchip's robust family of Ethernet products that deliver reliable connectivity for various applications.

The KSZ8081MNXCA-TR supports the standard RJ-45 connector for network connectivity and operates over a single 3.3V power supply. It is compliant with the IEEE 802.3/802.3u standards, ensuring compatibility with 10Base-T and 100Base-TX networks. This versatility makes it suitable for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

One of the key features of this transceiver is its reduced power consumption, which is essential for power-sensitive applications. The KSZ8081MNXCA-TR also includes power management capabilities such as Energy Efficient Ethernet (EEE), which further reduces power usage during periods of low data activity.

The device is designed with robustness in mind, featuring LinkMD® TDR-based cable diagnostics, which enable the detection of common cable faults. This diagnostic feature is invaluable for system maintenance and troubleshooting, minimizing system downtime.

The KSZ8081MNXCA-TR comes in a compact 32-pin QFN package, making it ideal for space-constrained applications. It also supports auto-negotiation to automatically select the highest link-up speed (10/100 Mbps) and duplex (half/full).

For ease of integration, the transceiver includes an MII interface that allows for a straightforward connection to microcontrollers or processors. This makes the KSZ8081MNXCA-TR a plug-and-play solution for adding Ethernet connectivity to embedded systems.

In summary, the KSZ8081MNXCA-TR from Microchip Technology is a reliable, low-power, and feature-rich Ethernet transceiver that meets the demands of modern networked devices. Its robust diagnostic features and compliance with Ethernet standards make it a top choice for designers looking to enhance network performance while maintaining cost and energy efficiency.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3555 $54.2200
90+ $1.1122 $100.0980
140+ $1.0774 $150.8360
195+ $1.0427 $203.3265
250+ $1.0079 $251.9750
335+ $0.9037 $302.7395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess