EN
  • EN
  • DE

CY37064P100-125AXI

Part No CY37064P100-125AXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 5V, 3.3V, ISRTM High-Performance CPLDs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series Ultra37000
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In-System Reprogrammable (ISR) Flash
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Macrocells 64
Number of I/O 69
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 1164227-CY37064P100-125AXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY37064
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY37064P100-125AXI CAD Model

Description

The CY37064P100-125AXI is a Complex Programmable Logic Device (CPLD) from Cypress Semiconductor Corp. It is a versatile device used for implementing a wide range of digital logic functions. This CPLD is known for its high performance and flexible architecture, making it suitable for various applications.

Applications:

  • Industrial control systems: Used for implementing custom control logic in industrial environments.
  • Networking equipment: Employed in routers, switches, and other networking devices.
  • Telecommunications equipment: Utilized in communication systems for signal processing and control.
  • Data acquisition systems: Ideal for capturing and processing data in real-time.
  • Embedded systems: Integrated into embedded systems for custom logic implementation.

Features:

  • 64 macrocells: Provides a substantial number of macrocells for implementing complex logic functions.
  • 100 pins: Offers a high pin count for flexible I/O connectivity.
  • High-speed performance: Operates at a high frequency, enabling fast logic operations.
  • In-system programmability (ISP): Allows for easy programming and reprogramming of the device.
  • Low power consumption: Operates efficiently, minimizing power usage.
  • Advanced architecture: Features a flexible architecture for implementing a wide range of logic functions.

Benefits:

  • Custom logic implementation: Enables the implementation of custom logic functions tailored to specific application needs.
  • Reduced component count: Can replace multiple discrete logic devices, reducing board space and cost.
  • Improved system performance: High-speed operation enhances overall system performance.
  • Simplified system design: ISP capability simplifies design changes and updates.
  • Increased system reliability: Robust architecture ensures reliable operation in demanding environments.

Additional Details:

The CY37064P100-125AXI is typically programmed using industry-standard programming tools. It is packaged in a Plastic Quad Flat Pack (PQFP) package for easy surface mounting. The device is designed for applications where flexibility, performance, and low power consumption are critical requirements. Detailed specifications, including timing characteristics, electrical characteristics, and package dimensions, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess