EN
  • EN
  • DE
  • IT

XC2C256-7CP132I

Part No XC2C256-7CP132I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.7ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
The number of I/O 106
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 132-TFBGA, CSPBGA
Supplier Device Package 132-CSPBGA (8x8)
Family Part Number XC2C256
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 1281489-XC2C256-7CP132I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C256-7CP132I CAD Model

Description

The Xilinx Inc. XC2C256-7CP132I is an in-system programmable FPGA with a total of 6000 gates and 16 logic elements/blocks.

  • Macrocells: 256
  • I/O: 106
  • Delay time tpd(1) max: 6.7ns
  • Voltage supply: 1.7V to 1.9V
  • Temperature range: -40°C to 85°C
  • Supplier device package: 132-CSPBGA (8x8)
  • Manufacturer package: 132-TFBGA, CSPBGA
  • Supply and demand status: balanced
  • Manufacturer pack quantity: 360
  • Family part number: XC2C256

You May Also Be Interested in

Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Intel
IC CPLD 128MC 5NS 256FBGA
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 13.5NS, 600-CELL PBGA272 /
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Amd
IC CPLD 256MC 9.1NS 208QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $3.0300
Intel
IC CPLD 64MC 10NS 44TQFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6503 $75.3006
5+ $30.8925 $154.4625
7+ $29.9274 $209.4918
9+ $28.9611 $260.6499
12+ $27.9961 $335.9532
16+ $25.0998 $401.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess