EN
  • EN
  • DE

CY61257R202V0-25ZC

Part No CY61257R202V0-25ZC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054140-CY61257R202V0-25ZC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY61257R202V0-25ZC CAD Model

Description

The CY61257R202V0-25ZC is a high-performance Static RAM (SRAM) memory chip manufactured by Cypress Semiconductor Corp. SRAMs are a type of semiconductor memory that retains data as long as power is supplied, without the need for periodic refreshing as required by DRAM. This particular SRAM is known for its fast access times and low power consumption.

Applications

  • Networking equipment: Used as cache memory in routers, switches, and other network devices to accelerate data transfer rates.
  • Industrial control systems: Provides fast and reliable data storage for real-time control applications.
  • Test and measurement equipment: Utilized in oscilloscopes, logic analyzers, and other instruments requiring high-speed data acquisition and processing.
  • Medical devices: Employed in medical imaging systems and other devices where fast and reliable memory is essential.
  • Aerospace and defense systems: Used in avionics and other critical applications requiring robust and high-performance memory.

Features

  • Fast access time: The -25ZC designation indicates a very fast access time, typically around 25 nanoseconds, enabling rapid data retrieval.
  • High density: Provides a substantial amount of memory capacity in a compact package.
  • Low power consumption: Designed for efficient power usage, suitable for battery-powered and energy-sensitive applications.
  • Wide voltage range: Operates over a broad voltage range, providing flexibility in system design.
  • Data retention: Retains data as long as power is supplied, ensuring data integrity.

Benefits

  • High performance: Fast access times improve system performance and responsiveness.
  • Reliability: SRAM technology is known for its high reliability and data integrity.
  • Low power consumption: Reduces energy costs and extends battery life in portable devices.
  • Ease of use: Simple interface simplifies system integration and reduces development time.
  • Compact size: Allows for high memory density in space-constrained applications.

The CY61257R202V0-25ZC is typically packaged in a TSOP (Thin Small Outline Package) or similar surface-mount package. Its high speed and low power characteristics make it an excellent choice for applications requiring high-performance memory. This SRAM contributes to improved performance in a wide range of electronic devices.

You May Also Be Interested in

Kemet
Lowest to $0.0393
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess