EN
  • EN
  • DE

LMSZ5230BT1G

Part No LMSZ5230BT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827999-LMSZ5230BT1G
Ultra Librarian 3D Model Ultra Librarian LMSZ5230BT1G CAD Model

Description

The LMSZ5230BT1G is a Zener diode manufactured by Leshan Radio. It is designed to provide a stable and precise voltage reference in various electronic circuits. This diode is commonly used for voltage regulation, overvoltage protection, and in clipping circuits. Encased in a small surface-mount package, it is well-suited for applications where space is limited.

Applications

  • Voltage Regulation: Used in voltage regulator circuits to maintain a stable output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by excessive voltage spikes or surges.
  • Signal Clipping: Limits the amplitude of a signal to a safe level, preventing damage to subsequent circuits.
  • Reference Voltage: Provides a stable reference voltage for analog-to-digital converters (ADCs) and other precision circuits.
  • Power Supply Circuits: Used in various power supply circuits to provide a stable voltage for different components.

Features

  • Precise Zener Voltage: Offers a well-defined and accurate Zener voltage.
  • Low Dynamic Impedance: Ensures stable voltage regulation with minimal variation due to current changes.
  • Small Surface-Mount Package: Facilitates high-density circuit board layouts and reduces overall board size.
  • High Surge Current Capability: Can withstand transient surge currents without degradation.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Stable Voltage: Provides a stable and reliable voltage reference, ensuring consistent circuit performance.
  • Component Protection: Protects sensitive components from damage caused by overvoltage conditions.
  • Compact Design: Enables smaller and more compact electronic devices.
  • Robust Performance: Offers reliable performance even under transient surge conditions.
  • Environmentally Friendly: Complies with environmental regulations, reducing the environmental impact.

Additional Details

The LMSZ5230BT1G typically has a Zener voltage around 4.7 volts. The exact specifications, including the Zener voltage tolerance, dynamic impedance, and maximum power dissipation, are available in the manufacturer's datasheet. It's crucial to consult the datasheet for proper application and to ensure the diode operates within its specified limits. The small size and reliable performance make it a popular choice for a wide variety of electronic applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,500+ $0.0143 $50.0500
8,475+ $0.0118 $100.0050
13,160+ $0.0114 $150.0240
18,185+ $0.0110 $200.0350
23,365+ $0.0107 $250.0055
31,250+ $0.0096 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 3500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess