EN
  • EN
  • DE
  • IT

CY62167DV30LL-55ZXI

Part No CY62167DV30LL-55ZXI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I Tray / IC SRAM 16MBIT 55NS 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 16Mb (1M x 16)
Access Time 55ns
Supply Voltage - Operating 2.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP I
Win Source Part Number 013494-CY62167DV30LL-55ZXI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics
Family Name CY62167DV30LL
Introduction Date September 30, 2002
ECCN 3A991.b.2.a
Country of Origin Taiwan , Thailand
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CY62167DV30LL-55ZXI CAD Model

Description

Product Description

The CY62167DV30LL-55ZXI is a 16 Mbit, 512K x 16-bit static RAM (SRAM), designed for high speed and low power consumption. With a wide operating temperature range, this SRAM is ideal for various applications.

Features and Benefits

  • Access time of 55 ns ensuring high-speed performance.
  • Low power consumption with standby current of 1 μA (Typ).
  • Operates with a single 2.2V to 3.6V power supply for energy efficiency.
  • Pins arranged in a 48-TSOP footprint for easy integration.
  • Data retention voltage as low as 1.5V, enhancing data security.

Applications

  • Embedded systems
  • Communication equipment
  • Industrial controls
  • Networking and medical applications
  • Consumer electronics

Additional Details

This model is specifically suited for environments requiring high reliability and low power operations. The device is manufactured for industrial use, reflected in its wide temperature range performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $20.1459
Cypress Semiconductor Corp
1 Mbit (128K x 8/64K x 16) nvSRAM
Lowest to $11.6904
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 10NS 44TSOP
Lowest to $19.9583
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $13.2059
Cypress Semiconductor Corp
IC SRAM 1MBIT 45NS 32TSOP
Lowest to $5.3220
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $49.8864
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $95.0099
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $5.1504
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $31.7719

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9237 $63.3896
16+ $7.4221 $118.7536
24+ $7.1714 $172.1136
34+ $6.6699 $226.7766
44+ $6.4192 $282.4448
55+ $6.1684 $339.2620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,381 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess