EN
  • EN
  • DE

CY62187EV30LL-55BAXI

Part No CY62187EV30LL-55BAXI
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description 64 Mbit (4M x 16) Static RAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series MoBL
Packaging Tray
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 64Mb (4M x 16)
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 2.2 V ~ 3.7 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-LFBGA
Manufacturer Package 48-FBGA (8x9.5)
Win Source Part Number 1164368-CY62187EV30LL-55BAXI
Manufacturer Homepage www.cypress.com
Family Name CY62187EV30LL
Introduction Date October 10, 2001
ECCN 3A991.b.2.a
Country of Origin Taiwan, Thailand
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62187EV30LL-55BAXI CAD Model

Description

The CY62187EV30LL-55BAXI is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This memory chip is designed for applications requiring fast access times, low power consumption, and high reliability. Its features make it suitable for a wide array of memory-intensive tasks.

Applications:

  • Networking equipment: Routers, switches, and other networking devices utilize SRAM for fast packet processing and buffering.
  • Industrial control systems: Used in PLCs and other controllers for real-time data storage and manipulation.
  • Medical devices: Employed in imaging equipment and patient monitoring systems where rapid data access is critical.
  • Automotive systems: Utilized in engine control units (ECUs) and infotainment systems.
  • Test and measurement equipment: Found in oscilloscopes, logic analyzers, and other instruments for high-speed data acquisition and storage.

Features:

  • High-speed access time: Offers a fast access time of 55 ns, ensuring rapid data retrieval and storage.
  • Low operating current: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Wide voltage range: Operates over a broad voltage range, providing flexibility in system design.
  • Data retention capability: Retains data even when power is removed, ensuring data integrity.
  • CMOS technology: Utilizes CMOS technology for improved performance and reduced power consumption.
  • RoHS compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.
  • Available in various packages: Offered in different package options to accommodate diverse mounting requirements.

Benefits:

  • Increased system performance: The fast access time improves overall system speed and responsiveness.
  • Reduced power consumption: Low operating current extends battery life in portable applications.
  • Enhanced data reliability: Data retention capability prevents data loss in the event of power outages.
  • Simplified system design: Wide voltage range provides greater flexibility in system power design.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

This SRAM device is commonly used as a cache memory, buffer memory, or main memory in embedded systems and other high-performance applications. Its robust design and high-speed operation make it a reliable choice for demanding environments. It's available in surface mount packages such as BGA, making it suitable for high density PCB designs.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4121 $60.8242
4+ $28.4873 $113.9492
6+ $27.5249 $165.1494
8+ $25.6000 $204.8000
11+ $24.6376 $271.0136
13+ $23.6752 $307.7776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess