The CY7B166-15VC is a high-speed static RAM (SRAM) device manufactured by Cypress Semiconductor. This device is typically a synchronous pipelined burst SRAM, designed for applications where high-speed data access is crucial. The '-15' likely represents the access time of 15 ns, and the 'VC' designates the package type, which could be a VQFP (Very thin Quad Flat Pack) or similar.
Applications
- Cache memory
- High-performance networking equipment
- Digital signal processing (DSP)
- Graphics processing units (GPUs)
- High-speed data acquisition systems
Features
- High-speed synchronous operation
- Fast access time (15 ns)
- Burst mode operation
- Low power consumption
- TTL-compatible inputs and outputs
- Available in VQFP package
Benefits
- Enables rapid data transfer and processing
- Enhances system performance with burst mode capabilities
- Reduces overall system power requirements
- Easily integrates with standard logic circuits
- Compact footprint due to VQFP packaging
Specifications
The CY7B166-15VC typically operates with a 5V power supply. The operating temperature range is generally between 0°C and +70°C. The VQFP package allows for surface-mount assembly, reducing board space requirements. The device offers a high bandwidth, making it suitable for high-throughput applications. Power dissipation remains low, especially during standby operation.