EN
  • EN
  • DE

CY7B9945V-5AC

Part No CY7B9945V-5AC
Manufacturer Cypress Semiconductor Corp
Description High-speed Multi-phase PLL Clock Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFP-52L
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 745308-CY7B9945V-5AC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B9945V-5AC CAD Model

Description

The CY7B9945V-5AC is a high-performance, low-power programmable clock generator from Cypress Semiconductor Corp. It is designed for a wide range of applications that require precise clock generation and distribution. This device offers flexibility and programmability, allowing users to customize clock frequencies and timing parameters to meet specific system requirements. It features multiple output clocks, each of which can be independently configured.

Applications

  • Networking equipment
  • Servers
  • Storage devices
  • Industrial control systems
  • High-speed data acquisition systems

Features

  • Multiple independent clock outputs
  • Programmable output frequencies
  • Low jitter performance
  • Low power consumption
  • I2C interface for configuration
  • Output enable control
  • Operating Voltage: 3.3V
  • Available in a compact package

Benefits

  • Provides precise and stable clock signals for reliable system operation.
  • Reduces system complexity and cost by integrating multiple clock generation functions into a single device.
  • Offers flexibility to support a wide range of clock frequencies and timing requirements.
  • Minimizes power consumption, making it suitable for battery-powered applications.
  • Simplifies system design with an easy-to-use I2C interface for configuration.

Additional Details

The CY7B9945V-5AC integrates a phase-locked loop (PLL) to generate high-frequency clock signals from a lower-frequency reference clock. The output frequencies can be programmed through the I2C interface, allowing users to fine-tune the clock signals to meet specific application requirements. The device also features low jitter performance, ensuring the integrity of the clock signals in demanding applications. The compact package makes it easy to integrate into space-constrained designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess