EN
  • EN
  • DE

CY7C1041CV33-12ZI

Part No CY7C1041CV33-12ZI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K x 16 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164803-CY7C1041CV33-12ZI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1041CV33-12ZI CAD Model

Description

The CY7C1041CV33-12ZI is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is organized as 256K x 4 bits and operates at 3.3V. It is designed for applications requiring fast access times and low power consumption. Despite its END-OF-LIFE status, it's crucial to understand its functionalities for legacy system support and potential replacement component analysis.

Applications

  • Cache Memory: Commonly used in microprocessor-based systems as cache memory to improve system performance.
  • Embedded Systems: Integrated into various embedded systems requiring fast data storage and retrieval.
  • Networking Equipment: Found in networking devices such as routers and switches for buffering and data storage.
  • Industrial Control Systems: Utilized in industrial control systems for real-time data logging and processing.

Features

  • High-Speed Access Time: Offers a fast access time of 12 ns, enabling quick data access.
  • Low Power Consumption: Designed for low power operation, suitable for battery-backed applications.
  • CMOS Technology: Utilizes CMOS technology for improved performance and reduced power consumption.
  • TTL-Compatible I/O: Features TTL-compatible inputs and outputs for easy integration with other digital components.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.

Benefits

  • Improved System Performance: The fast access time enhances overall system performance by reducing memory access latency.
  • Energy Efficiency: Low power consumption allows for energy-efficient operation, extending battery life in portable devices.
  • Easy Integration: TTL-compatible I/O and a single power supply requirement simplify integration into existing systems.
  • Reliable Operation: Cypress Semiconductor's reputation for quality ensures reliable and stable performance.

Additional Details

The CY7C1041CV33-12ZI operates within a specified temperature range and is available in various package options. The SRAM utilizes a standard parallel interface for read and write operations. It is commonly used in systems requiring non-volatile storage with battery backup, ensuring data retention during power outages. Refer to the Cypress Semiconductor datasheet for precise electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess